IC MCU 16BIT 328KB FLASH 80TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 80-TQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH256MP508-I/PT | DSPIC33CH256MP508-I/PT |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core |
| Life Cycle Stage | Active | |
| Clock Speed | 200 MHz | |
| RAM | 48 KB |