Win Source Part Number: 1085156-DSPIC30F4013
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Standard Package: 10
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): DSPIC30F3011-20I/P; DSPIC30F3014-20I/P; DSPIC30F3011-30I/PDS
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC30F4013-20EP
Base Product Number: DSPIC30F4013
IC MCU 16BIT 48KB FLASH 40DIP Product overview: DSPIC30F4013-20E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4013-20E
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 40-PDIP
IC MCU 16BIT 48KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085156-DSPIC30F4013-20E/P | 685-DSPIC30F4013-20E/P | DSPIC30F4013-20E/P | DSPIC30F4013-20E/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 48 KB | 2 KB | 2 KB | |
| ROM | 1 KB | |||
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |