Win Source Part Number: 1264468-DSPIC30F5011
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 66KB (22K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC30F5011T-20E/PT
Base Product Number: DSPIC30F5011
IC MCU 16BIT 66KB FLASH 64TQFP Product overview: DSPIC30F5011T-20E/PT
IC MCU 16BIT 66KB FLASH 64TQFP
IC MCU 16BIT 66KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 66KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264468-DSPIC30F5011T-20E/PT | 685-DSPIC30F5011T-20E/PT | DSPIC30F5011T-20E/PT | DSPIC30F5011T-20E/PT | DSPIC30F5011T-20E/PT | DSPIC30F5011T-20E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 66KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 66 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 1 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |