Microchip Technology, Inc. 16-bit 16BIT 132KB Embedded Microcontroller MCU DSPIC30F6013-20I/PF

Description
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-20I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-20I /PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-20I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-20I /PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 132KB Embedded Microcontroller MCU
685-DSPIC30F6013-20I/PF
16-bit 16BIT 132KB Embedded Microcontroller MCU 685-DSPIC30F6013-20I/PF
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-20I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-20I /PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-20I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-20I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F6013-20I/PF - 917631-DSPIC30F6013-20I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F6013-20I/PF
917631-DSPIC30F6013-20I/PF
Embedded - Embedded - Microcontrollers - DSPIC30F6013-20I/PF 917631-DSPIC30F6013-20I/PF
Manufacturer: Microchip Technology Win Source Part Number: 917631-DSPIC30F6013- 20I/PF Series: dsPIC™ 30F Operating Temperature Range: -40°C ~ 85°C (TA) Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14) Core Processor: dsPIC Speed: 20 MIPS Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 132KB (44K x 24) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: DSPIC30F6013 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DSPIC30F601320IPF, DSPIC30F601320IPF-ND R

Manufacturer: Microchip Technology
Win Source Part Number: 917631-DSPIC30F6013-20I/PF
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F6013
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F601320IPF, DSPIC30F601320IPF-NDR

Buy Now Datasheet
Microcontrollers - DSPIC30F6013-20I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F6013-20I/PF
Microcontrollers DSPIC30F6013-20I/PF
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F6013-20I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F6013-20I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6013-20I/PF
IC MCU 16BIT 132KB FLASH 80TQFP

IC MCU 16BIT 132KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - DSPIC30F6013-20I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F6013-20I/PF
Embedded - Microcontrollers DSPIC30F6013-20I/PF
IC MCU 16BIT 132KB FLASH 80TQFP

IC MCU 16BIT 132KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F6013-20I/PF 917631-DSPIC30F6013-20I/PF DSPIC30F6013-20I/PF DSPIC30F6013-20I/PF DSPIC30F6013-20I/PF
Product Name 16-bit 16BIT 132KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F6013-20I/PF Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 6 KB 132 KB 6 KB 6 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products