The dsPIC30F2011-20E/SO is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It features a modified Harvard architecture with a CPU capable of executing up to 30 MIPS, utilizing a 40 MHz external clock input. The device includes up to 24 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including three 16-bit timers, multiple UART modules, and an I²C module, making it suitable for complex applications. It also incorporates a 12-bit ADC with a conversion rate of 200 ksps and up to 10 input channels. The device is designed for low power consumption and operates within a voltage range of 2.5V to 5.5V, with options for industrial and extended temperature ranges. Additional features include programmable code protection, self-reprogrammable capabilities, and various power management modes. The dsPIC30F2011-20E/SO is ideal for applications requiring efficient processing and robust peripheral support.
IC MCU 16BIT 12KB FLASH 18SOIC Product overview: DSPIC30F2011-20E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2011-20E
Manufacturer: Microchip Technology
Win Source Part Number: 773431-DSPIC30F2011-
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F2011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): DSPIC30F2011T-20E/ML
Introduction Date: September 10, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 12KB FLASH 18SOIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 18-SOIC
IC MCU 16BIT 12KB FLASH 18SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F2011-20E/SO | 773431-DSPIC30F2011-20E/SO | DSPIC30F2011-20E/SO | DSPIC30F2011-20E/SO | DSPIC30F2011-20E/SO |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F2011-20E/SO | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 1 KB | 12 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |