IC MCU 16BIT 144KB FLASH 64TQFP
IC MCU 16BIT 144KB FLASH 64TQFP
IC MCU 16BIT 144KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (14x14)
| Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC30F6012A-20E/PF | DSPIC30F6012A-20E/PF | DSPIC30F6012A-20E/PF | DSPIC30F6012A-20E/PF |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 2.5 to 5.5 volts | 5.5 volts |