The DSPIC30F3013-20E/SO is a 16-bit digital signal controller from Microchip Technology, designed for high-performance applications. It operates at speeds up to 20 MIPS and features a modified Harvard architecture with a C compiler optimized instruction set. The device includes 24KB of on-chip Flash program memory, 2KB of data RAM, and 1KB of nonvolatile EEPROM, making it suitable for complex processing tasks. This microcontroller supports a variety of connectivity options, including I2C, SPI, and UART/USART, and offers 20 general-purpose I/O pins. It is equipped with multiple peripherals such as three 16-bit timers, PWM outputs, and a 12-bit ADC with a conversion rate of 200 ksps. The operating voltage range is between 2.5V and 5.5V, and it is capable of functioning in industrial temperature ranges from -40°C to 125°C. The DSPIC30F3013-20E/SO also includes advanced features like programmable brown-out reset, watchdog timer, and power management modes, making it a versatile choice for embedded applications. Its low-power consumption and high-speed capabilities make it suitable for a wide range of projects requiring efficient processing and control.
IC MCU 16BIT 24KB FLASH 28SOIC Product overview: DSPIC30F3013-20E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-20E
Manufacturer: Microchip Technology
Win Source Part Number: 869726-DSPIC30F3013-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SOIC
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F3013
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 24KB FLASH 28SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F3013-20E/SO | 869726-DSPIC30F3013-20E/SO | DSPIC30F3013-20E/SO | DSPIC30F3013-20E/SO | DSPIC30F3013-20E/SO |
| Product Name | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F3013-20E/SO | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 2 KB | 24 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |