The dsPIC30F3014-30I/PT is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It features a modified Harvard architecture CPU capable of executing up to 30 MIPS with a maximum external clock input of 40 MHz. The device includes 48 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. This microcontroller supports a variety of peripheral functions, including up to five 16-bit timers, multiple capture and compare/PWM outputs, and communication interfaces such as I2C, SPI, and CAN bus compliant with the CAN 2.0B standard. It also incorporates a 12-bit ADC with a conversion rate of 200 ksps and up to 13 input channels. Additional features include a flexible watchdog timer, power management modes, and programmable code protection. The device is designed for industrial applications, operating within a temperature range of -40°C to +85°C, and is suitable for applications requiring reliable performance and extensive peripheral support.
Manufacturer: Microchip Technology
Win Source Part Number: 773453-DSPIC30F3014-
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F3014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): DSPIC30F3014T-30I/ML
Introduction Date: August 27, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 24KB FLASH 44TQFP Product overview: DSPIC30F3014-30I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3014-30I
IC MCU 16BIT 24KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 24KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773453-DSPIC30F3014-30I/PT | 685-DSPIC30F3014-30I/PT | DSPIC30F3014-30I/PT | DSPIC30F3014-30I/PT | DSPIC30F3014-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F3014-30I/PT | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 24 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 1.02 KB | |||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts |