IC MCU 16BIT 132KB FLASH 64TQFP Product overview: DSPIC30F6011A-30I/PF
Manufacturer: Microchip Technology
Win Source Part Number: 851716-DSPIC30F6011A
Series: dsPIC™ 30F
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: DSPIC30F6011
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 132KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 64-TQFP (14x14)
IC MCU 16BIT 132KB FLASH 64TQFP
IC MCU 16BIT 132KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6011A-30I/PF | 851716-DSPIC30F6011A-30I/PF | DSPIC30F6011A-30I/PF | DSPIC30F6011A-30I/PF | DSPIC30F6011A-30I/PF | DSPIC30F6011A-30I/PF |
| Product Name | 16-bit 16BIT 132KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F6011A-30I/PF | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 2.05 KB | |||||
| Supply Voltage | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |