IC MCU 16BIT 66KB FLASH 80TQFP Product overview: DSPIC30F5013-20E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 66KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F5013-20E
Manufacturer: Microchip Technology
Win Source Part Number: 773461-DSPIC30F5013-
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 66KB (22K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F5013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MSP430F4371IPN; DSPIC33FJ128GP708TI/
Introduction Date: April 02, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 66KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 66KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F5013-20E/PT | 773461-DSPIC30F5013-20E/PT | DSPIC30F5013-20E/PT | DSPIC30F5013-20E/PT | DSPIC30F5013-20E/PT |
| Product Name | 16-bit 16BIT 66KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F5013-20E/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 4 KB | 66 KB | 4 KB | 4 KB | |
| ROM | 1 KB | 1 KB | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |