IC MCU 16BIT 152KB FLASH 28UQFN Product overview: DSPIC33CH128MP202T-I
IC MCU 16BIT 152KB FLASH 28UQFN
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 28-UQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH128MP202T-I/2N | DSPIC33CH128MP202T-I/2N | DSPIC33CH128MP202T-I/2N |
| Product Name | 16-bit 16BIT 152KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 20 KB | 20 KB | |
| Supply Voltage | 3 to 3.6 volts | ||
| Serial Interface | I2C/I2S/SPI/UART |