The dsPIC30F6011A-20E/PT
IC MCU 16BIT 132KB FLASH 64TQFP Product overview: DSPIC30F6011A-20E/PT
Manufacturer: Microchip Technology
Win Source Part Number: 203473-DSPIC30F6011A
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 52
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 20 MIPS
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
IC MCU 16BIT 132KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 132KB FLASH 64TQFP
IC MCU 16BIT 132KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6011A-20E/PT | 203473-DSPIC30F6011A-20E/PT | DSPIC30F6011A-20E/PT | DSPIC30F6011A-20E/PT | DSPIC30F6011A-20E/PT | DSPIC30F6011A-20E/PT |
| Product Name | 16-bit 16BIT 132KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F6011A-20E/PT | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 20 MHz | |||||
| RAM | 6 KB | 132 KB | 6 KB | 6 KB | 6 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |