Microchip Technology, Inc. 16-bit 16BIT 152KB Embedded Microcontroller MCU DSPIC33CH128MP202T-I/SS

Description
IC MCU 16BIT 152KB FLASH 28SSOP Product overview: DSPIC33CH128MP202T-I /SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 2T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 152KB FLASH 28SSOP Product overview: DSPIC33CH128MP202T-I /SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 2T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 152KB Embedded Microcontroller MCU
685-DSPIC33CH128MP202T-I/SS
16-bit 16BIT 152KB Embedded Microcontroller MCU 685-DSPIC33CH128MP202T-I/SS
IC MCU 16BIT 152KB FLASH 28SSOP Product overview: DSPIC33CH128MP202T-I /SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 2T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 152KB FLASH 28SSOP Product overview: DSPIC33CH128MP202T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP202T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CH128MP202T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CH128MP202T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CH128MP202T-I/SS
IC MCU 16BIT 152KB FLASH 28SSOP

IC MCU 16BIT 152KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH128MP202T-I/SS
Embedded - Microcontrollers DSPIC33CH128MP202T-I/SS
IC MCU 16BIT 152KB FLASH 28SSOP

IC MCU 16BIT 152KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH128MP202T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH128MP202T-I/SS
Microcontrollers DSPIC33CH128MP202T-I/SS
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 28-SSOP

dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH128MP202T-I/SS DSPIC33CH128MP202T-I/SS DSPIC33CH128MP202T-I/SS DSPIC33CH128MP202T-I/SS
Product Name 16-bit 16BIT 152KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz
RAM 20 KB 20 KB 20 KB
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details