Microchip Technology, Inc. 16-bit 16BIT 152KB Embedded Microcontroller MCU DSPIC33CH128MP505-E/M4

Description
IC MCU 16BIT 152KB FLASH 48UQFN Product overview: DSPIC33CH128MP505-E/ M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP50 5-E/M4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 152KB FLASH 48UQFN Product overview: DSPIC33CH128MP505-E/ M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP50 5-E/M4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 152KB Embedded Microcontroller MCU - 685-DSPIC33CH128MP505-E/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 152KB Embedded Microcontroller MCU
685-DSPIC33CH128MP505-E/M4
16-bit 16BIT 152KB Embedded Microcontroller MCU 685-DSPIC33CH128MP505-E/M4
IC MCU 16BIT 152KB FLASH 48UQFN Product overview: DSPIC33CH128MP505-E/ M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP50 5-E/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 152KB FLASH 48UQFN Product overview: DSPIC33CH128MP505-E/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP505-E/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH128MP505-E/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH128MP505-E/M4
Microcontrollers DSPIC33CH128MP505-E/M4
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 48-UQFN (6x6)

dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CH128MP505-E/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CH128MP505-E/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CH128MP505-E/M4
IC MCU 16BIT 152KB FLASH 48UQFN

IC MCU 16BIT 152KB FLASH 48UQFN

Supplier's Site
Embedded - Microcontrollers - DSPIC33CH128MP505-E/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH128MP505-E/M4
Embedded - Microcontrollers DSPIC33CH128MP505-E/M4
IC MCU 16BIT 152KB FLASH 48UQFN

IC MCU 16BIT 152KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH128MP505-E/M4 DSPIC33CH128MP505-E/M4 DSPIC33CH128MP505-E/M4 DSPIC33CH128MP505-E/M4
Product Name 16-bit 16BIT 152KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz
RAM 20 KB 20 KB 20 KB
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers