IC MCU 16BIT 66KB FLASH 80TQFP Product overview: DSPIC30F5013T-20E/PT
Manufacturer: Microchip Technology
Win Source Part Number: 869730-DSPIC30F5013T
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 80-TQFP (12x12)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Reel - TR
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 66KB (22K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F5013
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F5013T20EP, DSPIC30F5013T20EP-ND
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 66KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 66KB FLASH 80TQFP
IC MCU 16BIT 66KB FLASH 80TQFP
IC MCU 16BIT 66KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F5013T-20E/PT | 869730-DSPIC30F5013T-20E/PT | DSPIC30F5013T-20E/PT | DSPIC30F5013T-20E/PT | DSPIC30F5013T-20E/PT | DSPIC30F5013T-20E/PT |
| Product Name | 16-bit 16BIT 66KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F5013T-20E/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 4 KB | 66 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 1.02 KB | 1 KB | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |