IC MCU 16BIT 24KB FLASH 44TQFP Product overview: DSPIC30F3014-20I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3014-20I
Manufacturer: Microchip Technology
Win Source Part Number: 203470-DSPIC30F3014-
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 30
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20 MIPS
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 24KB FLASH 44TQFP
IC MCU 16BIT 24KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F3014-20I/PT | 203470-DSPIC30F3014-20I/PT | DSPIC30F3014-20I/PT | DSPIC30F3014-20I/PT | DSPIC30F3014-20I/PT |
| Product Name | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F3014-20I/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 2 KB | 24 KB | 2 KB | 2 KB | |
| ROM | 1.02 KB | 1 KB | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |