IC MCU 16BIT 144KB FLASH 64TQFP
IC MCU 16BIT 144KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC30F6012AT-20I/PT | DSPIC30F6012AT-20I/PT | DSPIC30F6012AT-20I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 2.5 volts | ||
| Package Type | QFP | QFP; TQFP; Other; 64-TQFP |