Manufacturer: Microchip Technology
Win Source Part Number: 805716-DSPIC30F2012T
Packaging: Reel
Mounting Style: SMD
Core Processor: dsPIC
Speed: 30 MIPs
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC30F2012
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2012T-30I/ML
IC MCU 16BIT 12KB FLASH 28QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 12KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 805716-DSPIC30F2012T-30I/ML | 685-DSPIC30F2012T-30I/ML | 536-DSPIC30F2012T-30I/ML | DSPIC30F2012T-30I/ML | DSPIC30F2012T-30I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F2012T-30I/ML | 16-bit 16BIT 12KB Embedded Microcontroller MCU | IC MCU 16BIT 12KB FLASH 28QFN | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 12 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | ||
| I/O Ports | 20 | 20 |