Microchip Technology, Inc. 16-bit 16BIT 144KB Embedded Microcontroller MCU DSPIC30F6014-20E/PF

Description
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014-20E/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6014-20E /PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014-20E/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6014-20E /PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 144KB Embedded Microcontroller MCU
685-DSPIC30F6014-20E/PF
16-bit 16BIT 144KB Embedded Microcontroller MCU 685-DSPIC30F6014-20E/PF
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014-20E/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6014-20E /PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014-20E/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6014-20E/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F6014-20E/PF - 773466-DSPIC30F6014-20E/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F6014-20E/PF
773466-DSPIC30F6014-20E/PF
Embedded - Embedded - Microcontrollers - DSPIC30F6014-20E/PF 773466-DSPIC30F6014-20E/PF
Manufacturer: Microchip Technology Win Source Part Number: 773466-DSPIC30F6014- 20E/PF Series: dsPIC 30F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 80-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 144KB (48K x 24) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F6014 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): S912XEG128J2CAAR; S912XET256BVAAR; S912XET256J2CAA; S912XET256J2MAAR; Introduction Date: July 07, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773466-DSPIC30F6014-20E/PF
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F6014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): S912XEG128J2CAAR; S912XET256BVAAR; S912XET256J2CAA; S912XET256J2MAAR;
Introduction Date: July 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC30F6014-20E/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F6014-20E/PF
Embedded - Microcontrollers DSPIC30F6014-20E/PF
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC30F6014-20E/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F6014-20E/PF
Microcontrollers DSPIC30F6014-20E/PF
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F6014-20E/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F6014-20E/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6014-20E/PF
IC MCU 16BIT 144KB FLASH 80TQFP

IC MCU 16BIT 144KB FLASH 80TQFP

Supplier's Site
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray - 536-DSPIC30F6014-20E/PF - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray
536-DSPIC30F6014-20E/PF
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray 536-DSPIC30F6014-20E/PF
MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray

MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F6014-20E/PF 773466-DSPIC30F6014-20E/PF DSPIC30F6014-20E/PF DSPIC30F6014-20E/PF DSPIC30F6014-20E/PF 536-DSPIC30F6014-20E/PF
Product Name 16-bit 16BIT 144KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F6014-20E/PF Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit dsPIC30 dsPIC RISC 144KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz
RAM 8 KB 144 KB 8 KB 8 KB 8 KB
ROM 4.1 KB 4 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details