Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: dsPIC™ 33CH, Functional Safety (FuSa)
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit Dual-Core
Speed: 180MHz, 200MHz
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 152KB FLASH 48UQFN Product overview: DSPIC33CH128MP505T-I
IC MCU 16BIT 152KB FLASH 48UQFN
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 48-UQFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33CH128MP505T-I/M4 | DSPIC33CH128MP505T-I/M4 | DSPIC33CH128MP505T-I/M4 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 152KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 20 KB | 20 KB | ||
| Supply Voltage | 3 to 3.6 volts | |||
| Serial Interface | CAN, I2C, I2S, SPI, UART |