Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
DSPIC33AK32MC102-I/SS -- DIGITAL SIGNAL PROCESSORS
Microchip Technology, Inc.
Digital Signal Processors
dsPIC33AK32MC102-I/SS
Description
dsPIC33A, 32K Flash, 8K RAM, Op Amps
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
dsPIC33A, 32K Flash, 8K RAM, Op Amps
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
302633
Digital Signal Processors
302633
dsPIC33A, 32K Flash, 8K RAM, Op Amps
dsPIC33A, 32K Flash, 8K RAM, Op Amps
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Microcontrollers (MCU)
Product Number
302633
Product Name
Digital Signal Processors
Data Bus
32 Bit; 32bit
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
20MHz Embedded Microcontroller MCU
B505CA4EMCAXP
Specs
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Obsolete
ROM Type
OTP
View Details
3
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC843BCPZ8-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
1769106
Specs
Data Bus
32 Bit; 32bit
RAM
32 KB
ROM
128 KB
View Details
Texas Instruments
1 GHz 3.3V Embedded Microcontroller MCU
CC1310F128RHBR
Specs
Supply Voltage
1.8 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
2
suppliers