The dsPIC30F4012-30I/ML is a high-performance, 16-bit digital signal controller from Microchip Technology, designed for embedded applications. It operates at speeds up to 30 MIPS and features a modified Harvard architecture with a C compiler optimized instruction set. The device includes 48 KB of on-chip Flash program memory, 2 KB of RAM, and 1 KB of nonvolatile EEPROM. This microcontroller supports various connectivity options including CANbus, I2C, SPI, and UART/USART, making it suitable for a wide range of applications. It has 20 I/O pins and incorporates several peripheral features such as a timer module, PWM outputs for motor control, and a 10-bit ADC with a 1 Msps conversion rate. The operating temperature range is -40°C to 85°C, and it operates on a supply voltage of 2.5V to 5.5V. The device is packaged in a 44-VQFN format, which is suitable for surface mount technology. It is also compliant with various industry standards, making it a reliable choice for engineers looking for a robust microcontroller for their projects.
Win Source Part Number: 1056337-DSPIC30F4012
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
Alternative Parts (Cross-Reference): DSPIC33FJ32MC204-E/M
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC30F401230IML
Base Product Number: DSPIC30F4012
IC MCU 16BIT 48KB FLASH 44QFN Product overview: DSPIC30F4012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4012-30I
IC MCU 16BIT 48KB FLASH 44QFN
IC MCU 16BIT 48KB FLASH 44QFN
IC MCU 16BIT 48KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-QFN (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1056337-DSPIC30F4012-30I/ML | 685-DSPIC30F4012-30I/ML | DSPIC30F4012-30I/ML | 536-DSPIC30F4012-30I/ML | DSPIC30F4012-30I/ML | DSPIC30F4012-30I/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | IC MCU 16BIT 48KB FLASH 44QFN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 1.02 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 volts |