Microchip Technology, Inc. dsPIC30F2011

Description
dsPIC30F Sensor Family 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F, PIC24H or PIC24F devices in similar packages. For product comparison, please consider: dsPIC33EV32GM002 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers and selectable pins Analog Features 12-bit 200 Ksps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 1 Sample/Hold Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) Programmable Brown-out Detection and Reset generation DC to 40 MHz external clock input Internal FRC input with PLL active (4x, 8x, 16x) 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) 10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x) Sleep, Idle and Alternate Clock modes for power management
Datasheet
Description
dsPIC30F Sensor Family 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F, PIC24H or PIC24F devices in similar packages. For product comparison, please consider: dsPIC33EV32GM002 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers and selectable pins Analog Features 12-bit 200 Ksps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 1 Sample/Hold Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) Programmable Brown-out Detection and Reset generation DC to 40 MHz external clock input Internal FRC input with PLL active (4x, 8x, 16x) 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) 10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x) Sleep, Idle and Alternate Clock modes for power management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F Sensor Family 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F, PIC24H or PIC24F devices in similar packages. For product comparison, please consider: dsPIC33EV32GM002 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers and selectable pins Analog Features 12-bit 200 Ksps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 1 Sample/Hold Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) Programmable Brown-out Detection and Reset generation DC to 40 MHz external clock input Internal FRC input with PLL active (4x, 8x, 16x) 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) 10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x) Sleep, Idle and Alternate Clock modes for power management

dsPIC30F Sensor Family 16-bit Digital Signal Controller Seamless migration options from this device to dsPIC33F, PIC24H or PIC24F devices in similar packages.

For product comparison, please consider: dsPIC33EV32GM002

Additional Features

  • High-Performance dsPIC30F core
    • Modified Harvard architecture
    • C compiler optimized instruction set architecture
    • 24-bit wide instructions, 16-bit wide data path
    • Up to 30 MIPS operation
    • DSP Engine for math intensive operations
    • Modulo and Bit-Reversed Addressing modes
    • Two, 40-bit wide accumulators with optional saturation logic
    • 17-bit x 17-bit single cycle hardware fractional/ integer multiplier
    • Single cycle Multiply-Accumulate (MAC) operation
    • 40-stage Barrel Shifter
    • Dual data fetch
  • Operating Conditions
    • Wide operating voltage range (2.5V to 5.5V)
    • Industrial and Extended temperature ranges
  • Peripheral Features
    • High current sink/source I/O pins: 25 mA/25 mA
    • Optionally pair up 16-bit timers into 32-bit timer modules
    • 3-wire SPI™ modules (supports 4 Frame modes)
    • I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
    • Addressable UART modules with FIFO buffers and selectable pins
    • Analog Features
    • 12-bit 200 Ksps Analog-to-Digital Converter (A/D)
    • A/D Conversion available during Sleep and Idle
    • 1 Sample/Hold
    • Multiple Conversion Sequencing Options
  • Special Microcontroller Features
    • Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
    • Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
    • Self-reprogrammable under software control
    • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
    • Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
    • Fail-Safe clock monitor operation
    • Detects clock failure and switches to on-chip low power RC oscillator
    • Programmable code protection
    • In-Circuit Serial Programming™ (ICSP™)
    • Programmable Brown-out Detection and Reset generation
    • DC to 40 MHz external clock input
    • Internal FRC input with PLL active (4x, 8x, 16x)
    • 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
    • 10 MHz - 20 MHz oscillator input in HS/2 or HS/3 with PLL active (4x, 8x, 16x)
    • Sleep, Idle and Alternate Clock modes for power management
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number dsPIC30F2011
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers