IC MCU 16BIT 12KB FLASH 28QFN
IC MCU 16BIT 12KB FLASH 28QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 12KB (4K x 24) FLASH 28-QFN (6x6)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC30F2011T-20I/ML | DSPIC30F2011T-20I/ML | DSPIC30F2011T-20I/ML |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |