Manufacturer: Microchip Technology
Win Source Part Number: 869733-DSPIC33CH256M
Series: dsPIC™ 33CH, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 180MHz, 200MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit Dual-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 53
Program Memory Size: 328kB (328k x 8)
Program Memory Type: FLASH, PRAM
Data Converters: A/D 34x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33CH256MP506
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8542.31.0001
IC MCU 16BIT 328KB FLASH 64TQFP Product overview: DSPIC33CH256MP506-I/
IC MCU 16BIT 328KB FLASH 64TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 869733-DSPIC33CH256MP506-I/PT | 685-DSPIC33CH256MP506-I/PT | DSPIC33CH256MP506-I/PT | DSPIC33CH256MP506-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33CH256MP506-I/PT | 16-bit 16BIT 328KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 328 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH, PRAM | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |