Microchip Technology, Inc. 16-bit 16BIT 24KB Embedded Microcontroller MCU DSPIC30F3013-20E/ML

Description
IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3013-20E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-20E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3013-20E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-20E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-DSPIC30F3013-20E/ML
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-DSPIC30F3013-20E/ML
IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3013-20E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-20E /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3013-20E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3013-20E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F3013-20E/ML - 773447-DSPIC30F3013-20E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F3013-20E/ML
773447-DSPIC30F3013-20E/ML
Embedded - Embedded - Microcontrollers - DSPIC30F3013-20E/ML 773447-DSPIC30F3013-20E/ML
Manufacturer: Microchip Technology Win Source Part Number: 773447-DSPIC30F3013- 20E/ML Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F3013 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): DSPIC30F3013-20E/SP; DSPIC30F3013T-20E/SO ; DSPIC30F3013-20E/SO; DSPIC30F3013T-20E/ML ; Introduction Date: September 10, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773447-DSPIC30F3013-20E/ML
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F3013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): DSPIC30F3013-20E/SP; DSPIC30F3013T-20E/SO; DSPIC30F3013-20E/SO; DSPIC30F3013T-20E/ML;
Introduction Date: September 10, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC30F3013-20E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F3013-20E/ML
Embedded - Microcontrollers DSPIC30F3013-20E/ML
IC MCU 16BIT 24KB FLASH 44QFN

IC MCU 16BIT 24KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC30F3013-20E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F3013-20E/ML
Microcontrollers DSPIC30F3013-20E/ML
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 44-QFN (8x8)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F3013-20E/ML 773447-DSPIC30F3013-20E/ML DSPIC30F3013-20E/ML DSPIC30F3013-20E/ML
Product Name 16-bit 16BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F3013-20E/ML Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 2 KB 24 KB 2 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Serial Interface I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details