Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC30F3012-20I/SO DSPIC30F3012-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 773446-DSPIC30F3012- 20I/SO Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F3012 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC30F3012T-20I/ML ; DSPIC30F3012-20I/ML; DSPIC30F3012-20I/P; DSPIC30F3012T-20I/SO ; Introduction Date: September 10, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773446-DSPIC30F3012- 20I/SO Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F3012 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC30F3012T-20I/ML ; DSPIC30F3012-20I/ML; DSPIC30F3012-20I/P; DSPIC30F3012T-20I/SO ; Introduction Date: September 10, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC30F3012-20I/SO - 773446-DSPIC30F3012-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F3012-20I/SO
773446-DSPIC30F3012-20I/SO
Embedded - Embedded - Microcontrollers - DSPIC30F3012-20I/SO 773446-DSPIC30F3012-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 773446-DSPIC30F3012- 20I/SO Series: dsPIC 30F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 20 MIPS Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 24KB (8K x 24) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F3012 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): DSPIC30F3012T-20I/ML ; DSPIC30F3012-20I/ML; DSPIC30F3012-20I/P; DSPIC30F3012T-20I/SO ; Introduction Date: September 10, 2004 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773446-DSPIC30F3012-20I/SO
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 20 MIPS
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F3012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): DSPIC30F3012T-20I/ML; DSPIC30F3012-20I/ML; DSPIC30F3012-20I/P; DSPIC30F3012T-20I/SO;
Introduction Date: September 10, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-DSPIC30F3012-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-DSPIC30F3012-20I/SO
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-DSPIC30F3012-20I/SO
IC MCU 16BIT 24KB FLASH 18SOIC Product overview: DSPIC30F3012-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3012-20I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB FLASH 18SOIC Product overview: DSPIC30F3012-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3012-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F3012-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F3012-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F3012-20I/SO
IC MCU 16BIT 24KB FLASH 18SOIC

IC MCU 16BIT 24KB FLASH 18SOIC

Supplier's Site
Embedded - Microcontrollers - DSPIC30F3012-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F3012-20I/SO
Embedded - Microcontrollers DSPIC30F3012-20I/SO
IC MCU 16BIT 24KB FLASH 18SOIC

IC MCU 16BIT 24KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - DSPIC30F3012-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F3012-20I/SO
Microcontrollers DSPIC30F3012-20I/SO
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 18-SOIC

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - DSPIC30F3012-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F3012-20I/SO
Microcontrollers DSPIC30F3012-20I/SO
IC MCU 16BIT 24KB FLASH 18SOIC

IC MCU 16BIT 24KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 773446-DSPIC30F3012-20I/SO 685-DSPIC30F3012-20I/SO DSPIC30F3012-20I/SO DSPIC30F3012-20I/SO DSPIC30F3012-20I/SO DSPIC30F3012-20I/SO
Product Name Embedded - Embedded - Microcontrollers - DSPIC30F3012-20I/SO 16-bit 16BIT 24KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 24 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090966-C164CI8EMCBFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 64 KB
View Details
6 suppliers