Manufacturer: Microchip Technology
Win Source Part Number: 869731-DSPIC30F6012A
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F6012
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 144KB FLASH 64TQFP Product overview: DSPIC30F6012A-20E/PT
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 144KB FLASH 64TQFP
IC MCU 16BIT 144KB FLASH 64TQFP
IC MCU 16BIT 144KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 869731-DSPIC30F6012A-20E/PT | 685-DSPIC30F6012A-20E/PT | DSPIC30F6012A-20E/PT | DSPIC30F6012A-20E/PT | DSPIC30F6012A-20E/PT | DSPIC30F6012A-20E/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F6012A-20E/PT | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 144 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 4 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |