Manufacturer: Microchip Technology
Win Source Part Number: 773457-DSPIC30F4011T
Series: dsPIC 30F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F4011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; DSPIC30F4011-30I/ML;
Introduction Date: July 28, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 44TQFP Product overview: DSPIC30F4011T-30I/PT
IC MCU 16BIT 48KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 48KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773457-DSPIC30F4011T-30I/PT | 685-DSPIC30F4011T-30I/PT | DSPIC30F4011T-30I/PT | DSPIC30F4011T-30I/PT | DSPIC30F4011T-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F4011T-30I/PT | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |