Microchip Technology, Inc. 16-bit 16BIT 12KB Embedded Microcontroller MCU DSPIC30F2012-30I/ML

Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2012-30I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2012-30I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-DSPIC30F2012-30I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-DSPIC30F2012-30I/ML
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-DSPIC30F2012-30I/ML
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2012-30I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2012-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2012-30I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F2012-30I/ML - 805715-DSPIC30F2012-30I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F2012-30I/ML
805715-DSPIC30F2012-30I/ML
Embedded - Embedded - Microcontrollers - DSPIC30F2012-30I/ML 805715-DSPIC30F2012-30I/ML
Manufacturer: Microchip Technology Win Source Part Number: 805715-DSPIC30F2012- 30I/ML Packaging: Tube Mounting Style: SMD Core Processor: dsPIC Speed: 30 MIPs Core Size: 16-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 61 MSL Level: 3 (168 Hours) Part Number Series: DSPIC30F2012 Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 805715-DSPIC30F2012-30I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 30 MIPs
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 61
MSL Level: 3 (168 Hours)
Part Number Series: DSPIC30F2012
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V

Buy Now
Microcontrollers - DSPIC30F2012-30I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DSPIC30F2012-30I/ML
Microcontrollers DSPIC30F2012-30I/ML
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC30F2012-30I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F2012-30I/ML
Microcontrollers DSPIC30F2012-30I/ML
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F2012-30I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F2012-30I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F2012-30I/ML
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - DSPIC30F2012-30I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F2012-30I/ML
Embedded - Microcontrollers DSPIC30F2012-30I/ML
IC MCU 16BIT 12KB FLASH 28QFN

IC MCU 16BIT 12KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F2012-30I/ML 805715-DSPIC30F2012-30I/ML DSPIC30F2012-30I/ML DSPIC30F2012-30I/ML DSPIC30F2012-30I/ML DSPIC30F2012-30I/ML
Product Name 16-bit 16BIT 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F2012-30I/ML Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 30 MHz
RAM 1 KB 12 KB 1 KB 1 KB 1 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details