IC MCU 16BIT 24KB FLASH 28SOIC Product overview: DSPIC30F3010-30I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F3010-30I
Manufacturer: Microchip Technology
Win Source Part Number: 773439-DSPIC30F3010-
Series: dsPIC 30F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F3010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MSP430F1222IDWR; MSP430F123IDW; MSP430F1232IDWR; MSP430F123IDWR;
Introduction Date: October 27, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 28-SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
IC MCU 16BIT 24KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F3010-30I/SO | 773439-DSPIC30F3010-30I/SO | DSPIC30F3010-30I/SO | DSPIC30F3010-30I/SO | DSPIC30F3010-30I/SO | DSPIC30F3010-30I/SO |
| Product Name | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F3010-30I/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 30 MHz | |||||
| RAM | 1 KB | 24 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |