Microchip Technology, Inc. 16-bit 16BIT 152KB Embedded Microcontroller MCU DSPIC33CH128MP206-E/MR

Description
IC MCU 16BIT 152KB FLASH 64QFN Product overview: DSPIC33CH128MP206-E/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 6-E/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 152KB FLASH 64QFN Product overview: DSPIC33CH128MP206-E/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 6-E/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 152KB Embedded Microcontroller MCU - 685-DSPIC33CH128MP206-E/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 152KB Embedded Microcontroller MCU
685-DSPIC33CH128MP206-E/MR
16-bit 16BIT 152KB Embedded Microcontroller MCU 685-DSPIC33CH128MP206-E/MR
IC MCU 16BIT 152KB FLASH 64QFN Product overview: DSPIC33CH128MP206-E/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP20 6-E/MR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 152KB FLASH 64QFN Product overview: DSPIC33CH128MP206-E/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 152KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 152KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33CH128MP206-E/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33CH128MP206-E/MR
Embedded - Microcontrollers DSPIC33CH128MP206-E/MR
IC MCU 16BIT 152KB FLASH 64QFN

IC MCU 16BIT 152KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33CH128MP206-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33CH128MP206-E/MR
Microcontrollers DSPIC33CH128MP206-E/MR
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 64-QFN (9x9)

dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 152KB (152K x 8) FLASH, PRAM 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33CH128MP206-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33CH128MP206-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33CH128MP206-E/MR
IC MCU 16BIT 152KB FLASH 64QFN

IC MCU 16BIT 152KB FLASH 64QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33CH128MP206-E/MR DSPIC33CH128MP206-E/MR DSPIC33CH128MP206-E/MR DSPIC33CH128MP206-E/MR
Product Name 16-bit 16BIT 152KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit Dual-Core 16 Bit; 16-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz
RAM 20 KB 20 KB 20 KB
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface CAN, I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7517AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details