IC MCU 16BIT 48KB FLASH 40DIP Product overview: DSPIC30F4011-30I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4011-30I
MCU/DSP,16 Bit,dsPIC30F4011-30I
MCU/DSP,16 Bit,dsPIC30F4011-30I
MCU/DSP,16 Bit,dsPIC30F4011-30I
Manufacturer: Microchip Technology
Win Source Part Number: 037507-DSPIC30F4011-
Packaging: Tube
Core Processor: dsPIC
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40DIP
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): DSPIC30F4011-30I/PT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
IC MCU 16BIT 48KB FLASH 40DIP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 40-PDIP
IC MCU 16BIT 48KB FLASH 40DIP
IC MCU 16BIT 48KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4011-30I/P | 6229954 | 6229954P | 037507-DSPIC30F4011-30I/P | DSPIC30F4011-30I/P | DSPIC30F4011-30I/P | DSPIC30F4011-30I/P | DSPIC30F4011-30I/P |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Digital Signal Processors | Digital Signal Processors | Embedded - Embedded - Microcontrollers - DSPIC30F4011-30I/P | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 30 MHz | |||||||
| RAM | 2 KB | 2.05 KB | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART |