The dsPIC30F6011A-30I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 810804-DSPIC30F6011A
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 30 MIPs
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: DSPIC30F6011A
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 16BIT 132KB FLASH 64TQFP Product overview: DSPIC30F6011A-30I/PT
IC MCU 16BIT 132KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 132KB FLASH 64TQFP
IC MCU 16BIT 132KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 810804-DSPIC30F6011A-30I/PT | 685-DSPIC30F6011A-30I/PT | DSPIC30F6011A-30I/PT | DSPIC30F6011A-30I/PT | DSPIC30F6011A-30I/PT | DSPIC30F6011A-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F6011A-30I/PT | 16-bit 16BIT 132KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| RAM | 132 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 2 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts |