IC MCU 16BIT 66KB FLASH 64TQFP Product overview: DSPIC30F5015T-30I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 203472-DSPIC30F5015T
Packaging: Reel - TR
Core Processor: dsPIC
Number of I/O: 52
Program Memory Size: 66KB (22K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 66KB FLASH 64TQFP
IC MCU 16BIT 66KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 66KB (22K x 24) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F5015T-30I/PT | 203472-DSPIC30F5015T-30I/PT | DSPIC30F5015T-30I/PT | DSPIC30F5015T-30I/PT | DSPIC30F5015T-30I/PT |
| Product Name | 16-bit 16BIT 66KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F5015T-30I/PT | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 30 MHz | ||||
| RAM | 2 KB | 66 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |