Manufacturer: Microchip Technology
Win Source Part Number: 037406-DSPIC30F5013-
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 68
Program Memory Size: 66KB (22K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC18F8585-I/PT; PIC18F8585T-I/PT; dsPIC30F5013T-30I/PT
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 66KB FLASH 80TQFP Product overview: DSPIC30F5013-30I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 66KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F5013-30I
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 66KB (22K x 24) FLASH 80-TQFP (12x12)
IC MCU 16BIT 66KB FLASH 80TQFP
IC MCU 16BIT 66KB FLASH 80TQFP
IC MCU 16BIT 66KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 037406-DSPIC30F5013-30I/PT | 685-DSPIC30F5013-30I/PT | DSPIC30F5013-30I/PT | DSPIC30F5013-30I/PT | DSPIC30F5013-30I/PT | DSPIC30F5013-30I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F5013-30I/PT | 16-bit 16BIT 66KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 66 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 1 KB | 1.02 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |