IC MCU 16BIT 48KB FLASH 44QFN
IC MCU 16BIT 48KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-QFN (8x8)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC30F4013T-30I/ML | DSPIC30F4013T-30I/ML | DSPIC30F4013T-30I/ML |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH |