IC MCU 16BIT 144KB FLASH 64TQFP Product overview: DSPIC30F6012-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 144KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 144KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6012-30I
Manufacturer: Microchip Technology
Win Source Part Number: 889823-DSPIC30F6012-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 64-TQFP (14x14)
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Family Name: DSPIC30F6012
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC30F601230IPF, DSPIC30F601230IPF-ND
IC MCU 16BIT 144KB FLASH 64TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 64-TQFP (14x14)
IC MCU 16BIT 144KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F6012-30I/PF | 889823-DSPIC30F6012-30I/PF | DSPIC30F6012-30I/PF | DSPIC30F6012-30I/PF | DSPIC30F6012-30I/PF |
| Product Name | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F6012-30I/PF | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 8 KB | 144 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | QFP; TQFP; Other; 64-TQFP (14x14) | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |