IC MCU 16BIT 48KB FLASH 44QFN Product overview: DSPIC30F4013-30I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4013-30I
Manufacturer: Microchip Technology
Win Source Part Number: 723280-DSPIC30F4013-
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 30 MIPs
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x12b
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: DSPIC30F4013
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 30
Date RAM Size: 2K x 8
IC MCU 16BIT 48KB FLASH 44QFN
IC MCU 16BIT 48KB FLASH 44QFN
IC MCU 16BIT 48KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4013-30I/ML | 723280-DSPIC30F4013-30I/ML | DSPIC30F4013-30I/ML | DSPIC30F4013-30I/ML | DSPIC30F4013-30I/ML | DSPIC30F4013-30I/ML |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F4013-30I/ML | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1.02 KB | 1 KB | ||||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |