IC MCU 16BIT 328KB FLASH 48UQFN
IC MCU 16BIT 328KB FLASH 48UQFN
dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-UQFN (6x6)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH256MP205T-I/M4 | DSPIC33CH256MP205T-I/M4 | DSPIC33CH256MP205T-I/M4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 48 KB | 48 KB | |
| Supply Voltage | 3.6 to 3 volts |