Win Source Part Number: 1356486-DSPIC33CH256
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: dsPIC™ 33CH, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: DSPIC33CH256MP505
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz, 200MHz
Number of I/O: 39
Core Processor: dsPIC
Core Size: 16-Bit Dual-Core
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 328kB (328k x 8)
Program Memory Type: FLASH, PRAM
RAM Size: 48K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 31x12b; D/A 4x12b
Oscillator Type: Internal
IC MCU 16BIT 328KB FLASH 48TQFP Product overview: DSPIC33CH256MP505-I/
IC MCU 16BIT 328KB FLASH 48TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-TQFP (7x7)
IC MCU 16BIT 328KB FLASH 48TQFP
IC MCU 16BIT 328KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1356486-DSPIC33CH256MP505-I/PT | 685-DSPIC33CH256MP505-I/PT | DSPIC33CH256MP505-I/PT | DSPIC33CH256MP505-I/PT | DSPIC33CH256MP505-I/PT | DSPIC33CH256MP505-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 328KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 328 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH, PRAM | Flash; FLASH, PRAM | ||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts |