Manufacturer: Microchip Technology
Win Source Part Number: 804397-DSPIC30F3013T
Packaging: Reel
Mounting Style: SMD
Core Processor: dsPIC
Speed: 20 MIPS
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 24KB (8K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC30F3013
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
IC MCU 16BIT 24KB FLASH 44QFN Product overview: DSPIC30F3013T-20I/ML
IC MCU 16BIT 24KB FLASH 44QFN
IC MCU 16BIT 24KB FLASH 44QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 44-QFN (8x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 804397-DSPIC30F3013T-20I/ML | 685-DSPIC30F3013T-20I/ML | DSPIC30F3013T-20I/ML | DSPIC30F3013T-20I/ML | DSPIC30F3013T-20I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F3013T-20I/ML | 16-bit 16BIT 24KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 24 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |