Manufacturer: Microchip Technology
Win Source Part Number: 085736-DSPIC30F6014A
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 68
Program Memory Size: 144KB (48K x 24)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (14x14)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MCU/DSP,16 Bit,dsPIC30F6014A-30
MCU/DSP,16 Bit,dsPIC30F6014A-30
MCU/DSP,16 Bit,dsPIC30F6014A-30
IC MCU 16BIT 144KB FLASH 80TQFP Product overview: DSPIC30F6014A-30I/PF
IC MCU 16BIT 144KB FLASH 80TQFP
IC MCU 16BIT 144KB FLASH 80TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 80-TQFP (14x14)
IC MCU 16BIT 144KB FLASH 80TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 085736-DSPIC30F6014A-30I/PF | 6230011 | 6230011P | 685-DSPIC30F6014A-30I/PF | DSPIC30F6014A-30I/PF | DSPIC30F6014A-30I/PF | DSPIC30F6014A-30I/PF | DSPIC30F6014A-30I/PF |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC30F6014A-30I/PF | Digital Signal Processors | Digital Signal Processors | 16-bit 16BIT 144KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | Active | |||||
| RAM | 144 KB | 8.19 KB | 8.19 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 4 KB | 4.1 KB | 144 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |