IC MCU 16BIT 12KB FLASH 28SOIC Product overview: DSPIC30F2020T-30I/SO
Manufacturer: Microchip Technology
Win Source Part Number: 804814-DSPIC30F2020T
Packaging: Reel
Mounting Style: SMD
Core Processor: dsPIC
Speed: 30 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 3 (168 Hours)
Part Number Series: DSPIC30F2020
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
IC MCU 16BIT 12KB FLASH 28SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F2020T-30I/SO | 804814-DSPIC30F2020T-30I/SO | DSPIC30F2020T-30I/SO | DSPIC30F2020T-30I/SO | DSPIC30F2020T-30I/SO |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F2020T-30I/SO | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 30 MHz | ||||
| RAM | 0.5120 KB | 12 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |