dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 80-TQFP (12x12)
IC MCU 16BIT 328KB FLASH 80TQFP
IC MCU 16BIT 328KB FLASH 80TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH256MP208-E/PT | DSPIC33CH256MP208-E/PT | DSPIC33CH256MP208-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 48 KB | 48 KB |