Microchip Technology, Inc. 16-bit 16BIT 132KB Embedded Microcontroller MCU DSPIC30F6013-30I/PF

Description
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-30I /PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-30I /PF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F6013-30I/PF is a high-performance 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a maximum speed of 30 MIPS and features a modified Harvard architecture with a C compiler optimized instruction set. The device includes up to 144 Kbytes of on-chip Flash program memory, 8 Kbytes of data RAM, and 4 Kbytes of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including five 16-bit timers, dual CAN bus modules compliant with CAN 2.0B, and multiple communication interfaces such as I2C and SPI. It also features a 12-bit ADC with a conversion rate of 200 ksps and up to 16 input channels. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C and a robust Flash memory capable of 10,000 erase/write cycles minimum. The dsPIC30F6013-30I/PF is suitable for applications requiring efficient processing and control, particularly in environments where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The dsPIC30F6013-30I/PF is a high-performance 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at a maximum speed of 30 MIPS and features a modified Harvard architecture with a C compiler optimized instruction set. The device includes up to 144 Kbytes of on-chip Flash program memory, 8 Kbytes of data RAM, and 4 Kbytes of nonvolatile EEPROM. This microcontroller supports a variety of peripherals, including five 16-bit timers, dual CAN bus modules compliant with CAN 2.0B, and multiple communication interfaces such as I2C and SPI. It also features a 12-bit ADC with a conversion rate of 200 ksps and up to 16 input channels. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C and a robust Flash memory capable of 10,000 erase/write cycles minimum. The dsPIC30F6013-30I/PF is suitable for applications requiring efficient processing and control, particularly in environments where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 132KB Embedded Microcontroller MCU
685-DSPIC30F6013-30I/PF
16-bit 16BIT 132KB Embedded Microcontroller MCU 685-DSPIC30F6013-30I/PF
IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-30I /PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 132KB FLASH 80TQFP Product overview: DSPIC30F6013-30I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 132KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 132KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F6013-30I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC30F6013-30I/PF - 773464-DSPIC30F6013-30I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC30F6013-30I/PF
773464-DSPIC30F6013-30I/PF
Embedded - Embedded - Microcontrollers - DSPIC30F6013-30I/PF 773464-DSPIC30F6013-30I/PF
Manufacturer: Microchip Technology Win Source Part Number: 773464-DSPIC30F6013- 30I/PF Series: dsPIC 30F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 30 MIPs Package: 80-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 132KB (44K x 24) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: DSPIC30F6013 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): S912XET256J2CAA; S912XET256J2MAAR; S912XEQ512F1MAA; S912XEQ512BMAA; Introduction Date: April 02, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773464-DSPIC30F6013-30I/PF
Series: dsPIC 30F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 30 MIPs
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 132KB (44K x 24)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: DSPIC30F6013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): S912XET256J2CAA; S912XET256J2MAAR; S912XEQ512F1MAA; S912XEQ512BMAA;
Introduction Date: April 02, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - DSPIC30F6013-30I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC30F6013-30I/PF
Microcontrollers DSPIC30F6013-30I/PF
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 80-TQFP (14x14)

dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 132KB (44K x 24) FLASH 80-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC30F6013-30I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC30F6013-30I/PF
Embedded - Microcontrollers DSPIC30F6013-30I/PF
IC MCU 16BIT 132KB FLASH 80TQFP

IC MCU 16BIT 132KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC30F6013-30I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC30F6013-30I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC30F6013-30I/PF
IC MCU 16BIT 132KB FLASH 80TQFP

IC MCU 16BIT 132KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC30F6013-30I/PF 773464-DSPIC30F6013-30I/PF DSPIC30F6013-30I/PF DSPIC30F6013-30I/PF DSPIC30F6013-30I/PF
Product Name 16-bit 16BIT 132KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC30F6013-30I/PF Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 30 MHz
RAM 6 KB 132 KB 6 KB 6 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Serial Interface CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers