The dsPIC30F4013-20E/PT is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It features a modified Harvard architecture CPU capable of executing up to 30 MIPS with a maximum external clock input of 40 MHz. The device includes 48 KB of on-chip Flash program memory, 2 KB of data RAM, and 1 KB of non-volatile EEPROM. This microcontroller supports a variety of peripheral functions, including up to five 16-bit timers, multiple capture and compare functions, and communication interfaces such as I2C, SPI, and CAN bus compliant with CAN 2.0B standards. It also incorporates a 12-bit ADC with a conversion rate of 200 ksps and up to 13 input channels. Additional features include programmable low-voltage detection, brown-out reset, and a flexible watchdog timer. The device is designed for industrial applications, with an extended temperature range of -40°C to +125°C, and offers robust code protection and self-reprogrammable capabilities. This microcontroller is suitable for applications requiring efficient processing and extensive peripheral integration.
IC MCU 16BIT 48KB FLASH 44TQFP Product overview: DSPIC30F4013-20E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F4013-20E
Manufacturer: Microchip Technology
Win Source Part Number: 869729-DSPIC30F4013-
Series: dsPIC™ 30F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: DSPIC30F4013
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 48KB FLASH 44TQFP
IC MCU 16BIT 48KB FLASH 44TQFP
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F4013-20E/PT | 869729-DSPIC30F4013-20E/PT | DSPIC30F4013-20E/PT | DSPIC30F4013-20E/PT | DSPIC30F4013-20E/PT |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F4013-20E/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | ||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |