IC MCU 16BIT 584KB FLASH 64QFN
IC MCU 16BIT 584KB FLASH 64QFN
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 64-QFN (9x9)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH512MP206-I/MR | DSPIC33CH512MP206-I/MR | DSPIC33CH512MP206-I/MR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 64 KB | 64 KB |