Microchip Technology, Inc. dsPIC30F4011

Description
dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV64GM104 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers 1 CAN module, 2.0B compliant Motor Control PWM Module Features Motor Control PWM Module with Complementary or Independent Output modes Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions Quadrature Encoder Interface Module Features QEI with Phase A, Phase B and Index Pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit Timer/Counter mode Interrupt on position counter rollover/underflow Analog Features 10-bit 1 Msps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 4 Sample/Hold Channels Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) DC to 40 MHz external clock input 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) Programmable Brown-out Detection and Reset generation Sleep, Idle and Alternate Clock modes for power management
Description
dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV64GM104 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers 1 CAN module, 2.0B compliant Motor Control PWM Module Features Motor Control PWM Module with Complementary or Independent Output modes Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions Quadrature Encoder Interface Module Features QEI with Phase A, Phase B and Index Pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit Timer/Counter mode Interrupt on position counter rollover/underflow Analog Features 10-bit 1 Msps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 4 Sample/Hold Channels Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) DC to 40 MHz external clock input 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) Programmable Brown-out Detection and Reset generation Sleep, Idle and Alternate Clock modes for power management
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance, 16-bit digital signal controller from Microchip Technology, Inc. It features a modified Harvard architecture and operates at up to 30 MIPS with a DC to 40 MHz external clock input. The device includes 48 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. It supports a variety of peripherals including multiple timers, UART modules, and a CAN module compliant with 2.0B standards. The dsPIC30F4011 is equipped with a DSP engine that enhances its capability for math-intensive operations, featuring single-cycle multiply-accumulate (MAC) operations and dual data fetch. It also includes a motor control PWM module with six output channels and a quadrature encoder interface for precise position measurement. The integrated 10-bit ADC can achieve a conversion rate of 1 Msps and supports multiple input channels. This device is suitable for applications requiring robust processing power and extensive peripheral support, particularly in motor control and signal processing tasks. Its wide operating voltage range and industrial temperature ratings make it adaptable for various environments.

Datasheet Summary
Powered by GS/AI

The dsPIC30F4011 is a high-performance, 16-bit digital signal controller from Microchip Technology, Inc. It features a modified Harvard architecture and operates at up to 30 MIPS with a DC to 40 MHz external clock input. The device includes 48 Kbytes of on-chip Flash program memory, 2 Kbytes of data RAM, and 1 Kbyte of nonvolatile EEPROM. It supports a variety of peripherals including multiple timers, UART modules, and a CAN module compliant with 2.0B standards. The dsPIC30F4011 is equipped with a DSP engine that enhances its capability for math-intensive operations, featuring single-cycle multiply-accumulate (MAC) operations and dual data fetch. It also includes a motor control PWM module with six output channels and a quadrature encoder interface for precise position measurement. The integrated 10-bit ADC can achieve a conversion rate of 1 Msps and supports multiple input channels. This device is suitable for applications requiring robust processing power and extensive peripheral support, particularly in motor control and signal processing tasks. Its wide operating voltage range and industrial temperature ratings make it adaptable for various environments.

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages. For product comparison, please consider: dsPIC33EV64GM104 Additional Features High-Performance dsPIC30F core Modified Harvard architecture C compiler optimized instruction set architecture 24-bit wide instructions, 16-bit wide data path Up to 30 MIPS operation DSP Engine for math intensive operations Modulo and Bit-Reversed Addressing modes Two, 40-bit wide accumulators with optional saturation logic 17-bit x 17-bit single cycle hardware fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25 mA Optionally pair up 16-bit timers into 32-bit timer modules 3-wire SPI™ modules (supports 4 Frame modes) I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing Addressable UART modules with FIFO buffers 1 CAN module, 2.0B compliant Motor Control PWM Module Features Motor Control PWM Module with Complementary or Independent Output modes Edge and Center Aligned modes Multiple duty cycle generators Dedicated time base with 4 modes Programmable output polarity Dead time control for Complementary mode Manual output control Trigger for synchronized A/D conversions Quadrature Encoder Interface Module Features QEI with Phase A, Phase B and Index Pulse input 16-bit up/down position counter Count direction status Position Measurement (x2 and x4) mode Programmable digital noise filters on inputs Alternate 16-bit Timer/Counter mode Interrupt on position counter rollover/underflow Analog Features 10-bit 1 Msps Analog-to-Digital Converter (A/D) A/D Conversion available during Sleep and Idle 4 Sample/Hold Channels Multiple Conversion Sequencing Options Special Microcontroller Features Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical) Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation Fail-Safe clock monitor operation Detects clock failure and switches to on-chip low power RC oscillator Programmable code protection In-Circuit Serial Programming™ (ICSP™) DC to 40 MHz external clock input 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x) Programmable Brown-out Detection and Reset generation Sleep, Idle and Alternate Clock modes for power management

dsPIC30F Motor Control 16-bit Digital Signal Controller. Seamless migration options from this device to dsPIC33F and PIC24 devices in similar packages.

For product comparison, please consider: dsPIC33EV64GM104

Additional Features

  • High-Performance dsPIC30F core
    • Modified Harvard architecture
    • C compiler optimized instruction set architecture
    • 24-bit wide instructions, 16-bit wide data path
    • Up to 30 MIPS operation
    • DSP Engine for math intensive operations
    • Modulo and Bit-Reversed Addressing modes
    • Two, 40-bit wide accumulators with optional saturation logic
    • 17-bit x 17-bit single cycle hardware fractional/ integer multiplier
    • Single cycle Multiply-Accumulate (MAC) operation
    • 40-stage Barrel Shifter
    • Dual data fetch
  • Operating Conditions
    • Wide operating voltage range (2.5V to 5.5V)
    • Industrial and Extended temperature ranges
  • Peripheral Features
    • High current sink/source I/O pins: 25 mA/25 mA
    • Optionally pair up 16-bit timers into 32-bit timer modules
    • 3-wire SPI™ modules (supports 4 Frame modes)
    • I2C™ module supports Multi-Master/Slave mode and 7-bit/10-bit addressing
    • Addressable UART modules with FIFO buffers
    • 1 CAN module, 2.0B compliant
  • Motor Control PWM Module Features
    • Motor Control PWM Module with Complementary or Independent Output modes
    • Edge and Center Aligned modes
    • Multiple duty cycle generators
    • Dedicated time base with 4 modes
    • Programmable output polarity
    • Dead time control for Complementary mode
    • Manual output control
    • Trigger for synchronized A/D conversions
  • Quadrature Encoder Interface Module Features
    • QEI with Phase A, Phase B and Index Pulse input
    • 16-bit up/down position counter
    • Count direction status
    • Position Measurement (x2 and x4) mode
    • Programmable digital noise filters on inputs
    • Alternate 16-bit Timer/Counter mode
    • Interrupt on position counter rollover/underflow
  • Analog Features
    • 10-bit 1 Msps Analog-to-Digital Converter (A/D)
    • A/D Conversion available during Sleep and Idle
    • 4 Sample/Hold Channels
    • Multiple Conversion Sequencing Options
  • Special Microcontroller Features
    • Enhanced Flash program memory with 10,000 erase/write cycle (min.) for industrial temperature range, 100K (typical)
    • Data EEPROM memory with 100,000 erase/write cycle (min.) for industrial temperature range, 1M (typical)
    • Self-reprogrammable under software control
    • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
    • Flexible Watchdog Timer (WDT) with on-chip low power RC oscillator for reliable operation
    • Fail-Safe clock monitor operation
    • Detects clock failure and switches to on-chip low power RC oscillator
    • Programmable code protection
    • In-Circuit Serial Programming™ (ICSP™)
    • DC to 40 MHz external clock input
    • 4 MHz-10 MHz oscillator input with PLL active (4x, 8x, 16x)
    • Programmable Brown-out Detection and Reset generation
    • Sleep, Idle and Alternate Clock modes for power management
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number dsPIC30F4011
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers