Win Source Part Number: 1337974-DSPIC30F2010
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: dsPIC™ 30F
Core Processor: dsPIC
Speed: 30 MIPs
Package: Tape & Reel
Standard Package: 1,600
Core Size: 16-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC30F2010
IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2010T-30I/MM
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 12KB FLASH 28QFN
IC MCU 16BIT 12KB FLASH 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1337974-DSPIC30F2010T-30I/MM | 685-DSPIC30F2010T-30I/MM | DSPIC30F2010T-30I/MM | DSPIC30F2010T-30I/MM | DSPIC30F2010T-30I/MM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 12 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 1 KB | ||||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |